The BR24S08FVM-WTR is a serial EEPROM memory device with an 8Kbit capacity, utilizing an I²C bus interface. It operates within a voltage range of 1.7V to 5.5V, making it suitable for battery-powered applications. The device supports a fast mode with a maximum clock frequency of 400kHz. It features a page write mode, allowing for efficient data writing, and has a low current consumption of 0.5mA during write operations and 0.2mA during read operations at 5V. The standby current is minimal at 0.1OºA. The BR24S08FVM-WTR is designed for high reliability, with a data retention period of up to 40 years and a rewrite endurance of 1,000,000 cycles. It includes a write protection function to prevent accidental data corruption. The device is available in multiple package types, including MSOP and TSSOP, facilitating integration into various designs.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 012047-BR24S08FVM-WT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 8-MSOP
IC EEPROM 8KBIT I2C 400KHZ 8MSOP Product overview: BR24S08FVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24S08FVM-WTR can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kbit I²C 400 kHz 8-MSOP
IC EEPROM 8K I2C 400KHZ 8MSOP
IC EEPROM 8KBIT I2C 400KHZ 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 012047-BR24S08FVM-WTR | 846-BR24S08FVM-WTR-ND | 774-BR24S08FVM-WTR | BR24S08FVM-WTR | BR24S08FVM-WTR | BR24S08FVM-WTR |
| Product Name | Memory - EEPROM - BR24S08FVM-WTR | Memory | 400KHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 8-MSOP | "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | Tape & Reel (TR) | SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | ||
| Supply Voltage | 1.7 V ~ 5.5 V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | -40degC ~ 85degC (TA) | |
| Cycle Time | 5.00E6 ns | 5.00E6 ns |