ROHM Semiconductor USA, LLC Memory IC and Storage Component BR24L32FVT-WE2

Description
IC EEPROM 32KBIT I2C 8TSSOP Product overview: BR24L32FVT-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24L32FVT-WE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 32KBIT I2C 8TSSOP Product overview: BR24L32FVT-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24L32FVT-WE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-BR24L32FVT-WE2
Memory IC and Storage Component 774-BR24L32FVT-WE2
IC EEPROM 32KBIT I2C 8TSSOP Product overview: BR24L32FVT-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24L32FVT-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 8TSSOP Product overview: BR24L32FVT-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24L32FVT-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR24L32FVT-WE2 - 770384-BR24L32FVT-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24L32FVT-WE2
770384-BR24L32FVT-WE2
Memory - EEPROM - BR24L32FVT-WE2 770384-BR24L32FVT-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 770384-BR24L32FVT-WE 2 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Family Name: BR24L32 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-TSSOP-B Alternative Parts (Cross-Reference): R1EX24032ATAS0A; R1EX24032ATAS0I; HN58X2432TIE; M24C32-FDW5G; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 770384-BR24L32FVT-WE2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Family Name: BR24L32
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-TSSOP-B
Alternative Parts (Cross-Reference): R1EX24032ATAS0A; R1EX24032ATAS0I; HN58X2432TIE; M24C32-FDW5G;
Introduction Date: October 01, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24L32FVT-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24L32FVT-WE2
Integrated Circuits (ICs) - Memory - Memory BR24L32FVT-WE2
IC EEPROM 32KBIT I2C 8TSSOP

IC EEPROM 32KBIT I2C 8TSSOP

Supplier's Site
Memory - BR24L32FVT-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 8-TSSOP-B

EEPROM Memory IC 32Kbit I²C 400 kHz 8-TSSOP-B

Buy Now Datasheet
IC EEPROM 32KBIT I2C 8TSSOP

IC EEPROM 32KBIT I2C 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-BR24L32FVT-WE2 770384-BR24L32FVT-WE2 BR24L32FVT-WE2 BR24L32FVT-WE2 BR24L32FVT-WE2
Product Name Memory IC and Storage Component Memory - EEPROM - BR24L32FVT-WE2 Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns
Data Retention 40 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32 kbits 32 kbits 32 kbits 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - 4720BDM - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers