The BR24L32FJ-WE2 is a 32Kbit serial EEPROM memory device that utilizes an I²C bus interface, allowing for easy integration with microcontrollers and other devices. It operates within a voltage range of 1.7V to 5.5V, making it suitable for battery-powered applications. The device supports a maximum clock frequency of 400 kHz in fast mode and features a page write capability, which facilitates efficient data writing. This EEPROM has a typical write current of 1.5 mA and a read current of 0.2 mA at 5V, with a low standby current of 0.1 µA, contributing to its energy efficiency. It is designed for high reliability, with a data retention period of up to 40 years and a rewrite endurance of 1,000,000 cycles. The device includes built-in noise filtering on the SCL and SDA terminals, as well as a write protection feature to prevent accidental data corruption. The BR24L32FJ-WE2 is available in various package types, including SOP-J8, making it versatile for different design requirements. Its characteristics make it a suitable choice for applications requiring reliable non-volatile memory storage.
IC EEPROM 32KBIT I2C 8SOPJ Product overview: BR24L32FJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24L32FJ-WE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 012043-BR24L32FJ-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP-J
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC EEPROM 32KBIT I2C 8SOPJ
EEPROM Memory IC 32Kbit I²C 400 kHz 8-SOP-J
IC EEPROM 32KBIT I2C 8SOPJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR24L32FJ-WE2 | 012043-BR24L32FJ-WE2 | BR24L32FJ-WE2 | BR24L32FJ-WE2 | BR24L32FJ-WE2 |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - BR24L32FJ-WE2 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 3500 ns | ||||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||
| Data Retention | 40 years | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |