ROHM Semiconductor USA, LLC Memory - EEPROM - BR24L32F-WE2 BR24L32F-WE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012045-BR24L32F-WE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012045-BR24L32F-WE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR24L32F-WE2 - 012045-BR24L32F-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24L32F-WE2
012045-BR24L32F-WE2
Memory - EEPROM - BR24L32F-WE2 012045-BR24L32F-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012045-BR24L32F-WE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012045-BR24L32F-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-BR24L32F-WE2
400KHZ Memory IC and Storage Component 774-BR24L32F-WE2
IC EEPROM 32KBIT I2C 400KHZ 8SOP Product overview: BR24L32F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24L32F-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 400KHZ 8SOP Product overview: BR24L32F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24L32F-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24L32F-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24L32F-WE2
Integrated Circuits (ICs) - Memory - Memory BR24L32F-WE2
IC EEPROM 32KBIT I2C 400KHZ 8SOP

IC EEPROM 32KBIT I2C 400KHZ 8SOP

Supplier's Site
IC EEPROM 32KBIT I2C 400KHZ 8SOP

IC EEPROM 32KBIT I2C 400KHZ 8SOP

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 400KHZ 8SOP

IC EEPROM 32KBIT I2C 400KHZ 8SOP

Supplier's Site Datasheet
Memory - BR24L32F-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 8-SOP

EEPROM Memory IC 32Kbit I²C 400 kHz 8-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 012045-BR24L32F-WE2 774-BR24L32F-WE2 BR24L32F-WE2 BR24L32F-WE2 BR24L32F-WE2 BR24L32F-WE2
Product Name Memory - EEPROM - BR24L32F-WE2 400KHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-SOP SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.173", 4.40mm Width) SOIC; 8-SOIC (0.173\", 4.40mm Width)
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3791-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Controllers - NSBMC096VF-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
View Details
2 suppliers