Manufacturer: Rohm Semiconductor
Win Source Part Number: 012041-BR24L16FV-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SSOPB
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): CAT24C16YI-GT3; BR24L16FV-W; BR24S16FV-WE2;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC EEPROM 16KBIT I2C 8SSOPB Product overview: BR24L16FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24L16FV-WE2 can be used for catalog matching and distributor lookup.
IC EEPROM 16KBIT I2C 8SSOPB
EEPROM Memory IC 16Kbit I²C 400 kHz 8-SSOP-B
IC EEPROM 16KBIT I2C 8SSOPB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 012041-BR24L16FV-WE2 | 774-BR24L16FV-WE2 | BR24L16FV-WE2 | BR24L16FV-WE2 | BR24L16FV-WE2 |
| Product Name | Memory - EEPROM - BR24L16FV-WE2 | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; SSOP; 8-SSOPB | Tape & Reel (TR) | SSOP; 8-LSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.8 V ~ 5.5 V | 1.8V ~ 5.5V | Surface Mount | 1.8V ~ 5.5V | |
| Cycle Time | 5.00E6 ns | 5.00E6 ns |