ROHM Semiconductor USA, LLC Memory - EEPROM - BR24L16F-WE2 BR24L16F-WE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012042-BR24L16F-WE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Family Name: BR24L16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): CAT24C16WE-GT3; M24C16-LMN3T; S-24C16CI-J8T1U3; R1EX24016ASAS0G#U0; Introduction Date: November 14, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012042-BR24L16F-WE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Family Name: BR24L16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): CAT24C16WE-GT3; M24C16-LMN3T; S-24C16CI-J8T1U3; R1EX24016ASAS0G#U0; Introduction Date: November 14, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR24L16F-WE2 - 012042-BR24L16F-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24L16F-WE2
012042-BR24L16F-WE2
Memory - EEPROM - BR24L16F-WE2 012042-BR24L16F-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012042-BR24L16F-WE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Family Name: BR24L16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): CAT24C16WE-GT3; M24C16-LMN3T; S-24C16CI-J8T1U3; R1EX24016ASAS0G#U0; Introduction Date: November 14, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012042-BR24L16F-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Family Name: BR24L16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): CAT24C16WE-GT3; M24C16-LMN3T; S-24C16CI-J8T1U3; R1EX24016ASAS0G#U0;
Introduction Date: November 14, 2002
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-BR24L16F-WE2
400KHZ Memory IC and Storage Component 774-BR24L16F-WE2
IC EEPROM 16KBIT I2C 400KHZ 8SOP Product overview: BR24L16F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24L16F-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 400KHZ 8SOP Product overview: BR24L16F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24L16F-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 16K I2C 400KHZ 8SOP - 687-BR24L16F-WE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 16K I2C 400KHZ 8SOP
687-BR24L16F-WE2
IC EEPROM 16K I2C 400KHZ 8SOP 687-BR24L16F-WE2
IC EEPROM 16K I2C 400KHZ 8SOP

IC EEPROM 16K I2C 400KHZ 8SOP

Supplier's Site
IC EEPROM 16KBIT I2C 400KHZ 8SOP

IC EEPROM 16KBIT I2C 400KHZ 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24L16F-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24L16F-WE2
Integrated Circuits (ICs) - Memory - Memory BR24L16F-WE2
IC EEPROM 16KBIT I2C 400KHZ 8SOP

IC EEPROM 16KBIT I2C 400KHZ 8SOP

Supplier's Site
IC EEPROM 16KBIT I2C 400KHZ 8SOP

IC EEPROM 16KBIT I2C 400KHZ 8SOP

Supplier's Site Datasheet
Memory - BR24L16F-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 8-SOP

EEPROM Memory IC 16Kbit I²C 400 kHz 8-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 012042-BR24L16F-WE2 774-BR24L16F-WE2 687-BR24L16F-WE2 BR24L16F-WE2 BR24L16F-WE2 BR24L16F-WE2 BR24L16F-WE2
Product Name Memory - EEPROM - BR24L16F-WE2 400KHZ Memory IC and Storage Component IC EEPROM 16K I2C 400KHZ 8SOP Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-SOP SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.173, 4.40mm Width) SOIC; 8-SOIC (0.173", 4.40mm Width) SOIC; 8-SOIC (0.173\", 4.40mm Width)
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V 2.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V 1.8V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details