Manufacturer: Rohm Semiconductor
Win Source Part Number: 913513-BR24L04-W
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 8-DIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: BR24L04
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 4KBIT I2C 400KHZ 8DIP Product overview: BR24L04-W from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24L04-W can be used for catalog matching and distributor lookup.
IC EEPROM 4K I2C 400KHZ 8DIP
IC EEPROM 4KBIT I2C 400KHZ 8DIP
IC EEPROM 4KBIT I2C 400KHZ 8DIP
EEPROM Memory IC 4Kbit I²C 400 kHz 8-DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 913513-BR24L04-W | 774-BR24L04-W | 687-BR24L04-W | BR24L04-W | BR24L04-W | BR24L04-W |
| Product Name | Memory - EEPROM - BR24L04-W | 400KHZ Memory IC and Storage Component | IC EEPROM 4K I2C 400KHZ 8DIP | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP; 8-DIP | Tube | DIP; 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Supply Voltage | 1.8V ~ 5.5V | 2.5V | 1.8V ~ 5.5V | 1.8V ~ 5.5V |