The BR24H02ANUX-5AC is a 2 Kbit serial EEPROM designed for automotive applications, featuring an I²C BUS interface. It operates within a wide voltage range of 1.7 V to 5.5 V and supports high-speed operation up to 1 MHz. The device is AEC-Q100 qualified, ensuring reliability in automotive environments, and is capable of withstanding ambient temperatures from -40 °C to +125 °C. This EEPROM supports a page write mode of 16 bytes and has a maximum write cycle time of 3.5 ms. It offers high endurance with write cycles rated at up to 4 million times at 25 °C, and data retention of up to 100 years at the same temperature. Additional features include a write protect (WP) function to prevent accidental writes and built-in noise filtering on the SCL/SDA pins. The product is suitable for applications such as automotive cameras and electronics, making it a robust choice for engineers seeking reliable memory solutions in automotive designs. Various package options are available, including SOP8, TSSOP-B8, and MSOP8, allowing for flexibility in integration.
BR24H02xxx-5AC Series is a 2 Kbit serial EEPROM of I²C BUS Interface.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Memory Chips |
| Product Number | BR24H02ANUX-5AC |
| Product Name | 2KBit, I²C BUS, High Speed Write Cycle, High Endurance, Serial EEPROM for Automotive (125℃ Operation) |
| Memory Category | EEPROM |
| Data Retention | 100 years |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Density | 2 kbits |
| Number of Words | 256 k |