BR24G64FJ-5 is a 64kbit serial EEPROM of I²C BUS Interface.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Memory Chips |
| Product Number | BR24G64FJ-5 |
| Product Name | 64KBit, I²C BUS, High Endurance, Low Power Serial EEPROM |
| Memory Category | EEPROM |
| Data Retention | 200 years |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Density | 64 kbits |
| Number of Words | 8 k |