ROHM Semiconductor USA, LLC DC DC Converters BP5811

Description
Non-Isolated PoL Module DC DC Converter 1 Output 19V 300mA 19V - 21V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 19V 300mA 19V - 21V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - BP5811-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
BP5811-ND
DC DC Converters BP5811-ND
Non-Isolated PoL Module DC DC Converter 1 Output 19V 300mA 19V - 21V Input

Non-Isolated PoL Module DC DC Converter 1 Output 19V 300mA 19V - 21V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
201259-BP5811
Power Supplies - Board Mount 201259-BP5811
Manufacturer: Rohm Semiconductor Win Source Part Number: 201259-BP5811 Category: Power Supplies - Board Mount Family: DC DC Converters Series: BP5811 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C Package: 9-SIP Module (7 Leads) Size / Dimension: 1.09" L x 0.30" W x 0.63" H (27.7mm x 7.6mm x 16.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 19V Voltage - Input (Max): 21V Voltage - Output 1: 19V Power (Watts) - Manufacture Series: 5W Power (Watts) - Max: 5.7W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 201259-BP5811
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: BP5811
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C
Package: 9-SIP Module (7 Leads)
Size / Dimension: 1.09" L x 0.30" W x 0.63" H (27.7mm x 7.6mm x 16.0mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Input (Min): 19V
Voltage - Input (Max): 21V
Voltage - Output 1: 19V
Power (Watts) - Manufacture Series: 5W
Power (Watts) - Max: 5.7W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - BP5811 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
BP5811
Power Supplies - Board Mount - DC DC Converters BP5811
DC DC CONVERTER 19V 5W

DC DC CONVERTER 19V 5W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number BP5811-ND 201259-BP5811 BP5811
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
DC Output Current 0.3000 amps 0.3000 amps
DC Input Voltage 19.0 to 21.0 volts 19.0 to 21.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SGI80-313C - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 25000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers