IC MOTOR DRIVER 12V-15V 9SIP Product overview: BP5801 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 15V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 12V, 15V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BP5801 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153947-BP5801
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -10°C ~ 60°C (TA)
Package: 9-SIP, 8 Leads
Applications: General
Technology: Bipolar
Operating Supply Voltage: 12 V ~ 15 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Analog, PWM
Output Configuration: Low Side
Output Current: 400mA
Voltage - Load: 11 V ~ 13 V
Motor Type - AC, DC: Brushed DC
Family Name: BP5801
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 9-SIP
Alternative Parts (Cross-Reference): LB11695M; LA6587T; NJM#2641M;
Introduction Date: January 18, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Motor Driver Bipolar Analog, PWM 9-SIP
IC MOTOR DRIVER 12V-15V 9SIP
IC MOTOR DRIVER 12V-15V 9SIP
Motor Driver Bipolar Analog, PWM 9-SIP
IC MOTOR DRIVER 12V-15V 9SIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 744-BP5801 | 1153947-BP5801 | BP5801-ND | BP5801 | 687-BP5801 | BP5801 | BP5801 |
| Product Name | 12V 15V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BP5801 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER 12V-15V 9SIP | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Analog, PWM | ||||||
| Operating Temperature | -10 C (14 F) | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) | ||
| DC Input | 15 volts | 12 to 15 volts | 12 to 15 volts | 12 volts | |||
| AC Input | 12 to 15 volts | 12 to 15 volts | |||||
| Continuous Current | 0.4000 amps | 0.4000 amps | 0.4000 amps |