ROHM Semiconductor USA, LLC Non-isolated AC/DC Converter BP5726-15

Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote Datasheet
Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-isolated AC/DC Converter - BP5726-15 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Non-isolated AC/DC Converter
BP5726-15
Non-isolated AC/DC Converter BP5726-15
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

Supplier's Site Datasheet
AC DC Converters - BP5726-15 - 049694-BP5726-15 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - BP5726-15
049694-BP5726-15
AC DC Converters - BP5726-15 049694-BP5726-15
Manufacturer: Rohm Semiconductor Win Source Part Number: 049694-BP5726-15 Type: Enclosed Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Output 1: 15V Efficiency: 85% Line Regulation: 30mV Load Regulation: 80mV Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -25°C ~ 80°C (With Derating) Manufacturer Package: 7-SIP Module, 6 Leads Current - Output (Maximum): 800mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 85 ~ 276 VAC Power (W): 12W Parts Dimension: 0.89" L x 0.31" W x 1.07" H (22.6mm x 7.8mm x 27.1mm)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049694-BP5726-15
Type: Enclosed
Mounting Style: Through Hole
Applications: ITE (Commercial)
Voltage - Output 1: 15V
Efficiency: 85%
Line Regulation: 30mV
Load Regulation: 80mV
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -25°C ~ 80°C (With Derating)
Manufacturer Package: 7-SIP Module, 6 Leads
Current - Output (Maximum): 800mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 85 ~ 276 VAC
Power (W): 12W
Parts Dimension: 0.89" L x 0.31" W x 1.07" H (22.6mm x 7.8mm x 27.1mm)

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number BP5726-15 049694-BP5726-15
Product Name Non-isolated AC/DC Converter AC DC Converters - BP5726-15
Package Type Other; SIP7 Other; 7-SIP Module, 6 Leads
Output Voltage 15 volts
Input Voltage 120 to 390 volts 85 to 276 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD736JRZ - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Input Voltage 2.8 to ? volts
View Details
AC DC Converters, Offline Switches - ICE3GS03LJGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10.5 to 25 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC DC Converters - BP5035A12 - 1153930-BP5035A12 - Win Source Electronics
Specs
Package Type Other; 10-SIP Module, 5 Leads
Output Power 2 watts
Operating Temperature -25 to 80 C (-13 to 176 F)
View Details