ROHM Semiconductor USA, LLC Isolated AC/DC Converter BP5720-5

Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote Datasheet
Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated AC/DC Converter - BP5720-5 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Isolated AC/DC Converter
BP5720-5
Isolated AC/DC Converter BP5720-5
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

Supplier's Site Datasheet
AC DC Converters - BP5720-5 - 1153946-BP5720-5 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - BP5720-5
1153946-BP5720-5
AC DC Converters - BP5720-5 1153946-BP5720-5
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153946-BP5720-5 Type: Enclosed Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 80°C (With Derating) Features: Universal Input Package: 12-SIP Module, 9 Leads Applications: ITE (Commercial) Power (Watts): 3W Voltage - Input: 80 ~ 264 VAC Size: 1.40" L x 0.39" W x 0.81" H (35.5mm x 10.0mm x 20.5mm) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 78% Family Name: BP5720 Line Regulation: 10mV Load Regulation: 15mV Categories: Power Supplies - Board Mount Manufacturer Homepage: www.rohm.com Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): NCP1001PG; 88EM8511; MAX5094BAUA-T; Introduction Date: November 09, 2009 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 96

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153946-BP5720-5
Type: Enclosed
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 80°C (With Derating)
Features: Universal Input
Package: 12-SIP Module, 9 Leads
Applications: ITE (Commercial)
Power (Watts): 3W
Voltage - Input: 80 ~ 264 VAC
Size: 1.40" L x 0.39" W x 0.81" H (35.5mm x 10.0mm x 20.5mm)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 78%
Family Name: BP5720
Line Regulation: 10mV
Load Regulation: 15mV
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.rohm.com
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): NCP1001PG; 88EM8511; MAX5094BAUA-T;
Introduction Date: November 09, 2009
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 96

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number BP5720-5 1153946-BP5720-5
Product Name Isolated AC/DC Converter AC DC Converters - BP5720-5
Package Type Other; SIP12 Other; 12-SIP Module, 9 Leads
Output Voltage 5 volts
Input Voltage 113 to 374 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE3AR10080JZ - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 10.5 to 27 volts
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Power Supplies - Board Mount - AC DC Converters - 1341088-LD30-23B48R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 30 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details