ROHM Semiconductor USA, LLC Isolated AC/DC Converter BP5710-1

Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers and LEDs .
Request a Quote Datasheet
Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers and LEDs .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated AC/DC Converter - BP5710-1 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Isolated AC/DC Converter
BP5710-1
Isolated AC/DC Converter BP5710-1
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers and LEDs .

These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers and LEDs .

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - 1349650-BP5710-1 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1349650-BP5710-1
Power Supplies - Board Mount - AC DC Converters 1349650-BP5710-1
Win Source Part Number: 1349650-BP5710-1 Category: Power Supplies - Board Mount - AC DC Converters Type: Enclosed Package: Bulk Size / Dimension: 1.42" L x 0.59" W x 0.94" H (36.0mm x 15.0mm x 24.0mm) Applications: ITE (Commercial) Standard Package: 96 Power (Watts): 4 W Voltage - Input: 85 ~ 115 VAC Number of Outputs: 1 Current - Output (Max): 350mA Voltage - Output 1: 12V Efficiency: 77% Line Regulation: 150mV Load Regulation: 150mV Mounting Type: Through Hole Package / Case: 11-SIP Module, 7 Leads Temperature Range - Operating: -20°C ~ 80°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Product Status: Obsolete

Win Source Part Number: 1349650-BP5710-1
Category: Power Supplies - Board Mount - AC DC Converters
Type: Enclosed
Package: Bulk
Size / Dimension: 1.42" L x 0.59" W x 0.94" H (36.0mm x 15.0mm x 24.0mm)
Applications: ITE (Commercial)
Standard Package: 96
Power (Watts): 4 W
Voltage - Input: 85 ~ 115 VAC
Number of Outputs: 1
Current - Output (Max): 350mA
Voltage - Output 1: 12V
Efficiency: 77%
Line Regulation: 150mV
Load Regulation: 150mV
Mounting Type: Through Hole
Package / Case: 11-SIP Module, 7 Leads
Temperature Range - Operating: -20°C ~ 80°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number BP5710-1 1349650-BP5710-1
Product Name Isolated AC/DC Converter Power Supplies - Board Mount - AC DC Converters
Package Type Other; SIP11 Other; Bulk
Output Voltage 12 volts
Input Voltage 120 to 162 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B1065 - 068362-ICE3B1065 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 32 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details