ROHM Semiconductor USA, LLC Power Supplies - Board Mount BP5232A33

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049690-BP5232A33 Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 55°C Features: Remote On/Off SCP Package: 10-SIP Module (9 Leads) Size / Dimension: 1.10" L x 0.47" W x 0.77" H (28.0mm x 12.0mm x 19.5mm) Applications: ITE (Commercial) Standard Package: 150 Catalog: Buck (Step-Down) IC Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Efficiency: 93% Alternative Parts (Cross-Reference): TPS62007QDGSRQ1; BP5233A33; BP5234A33; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049690-BP5232A33 Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 55°C Features: Remote On/Off SCP Package: 10-SIP Module (9 Leads) Size / Dimension: 1.10" L x 0.47" W x 0.77" H (28.0mm x 12.0mm x 19.5mm) Applications: ITE (Commercial) Standard Package: 150 Catalog: Buck (Step-Down) IC Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Efficiency: 93% Alternative Parts (Cross-Reference): TPS62007QDGSRQ1; BP5233A33; BP5234A33; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 049690-BP5232A33 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
049690-BP5232A33
Power Supplies - Board Mount 049690-BP5232A33
Manufacturer: Rohm Semiconductor Win Source Part Number: 049690-BP5232A33 Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 55°C Features: Remote On/Off SCP Package: 10-SIP Module (9 Leads) Size / Dimension: 1.10" L x 0.47" W x 0.77" H (28.0mm x 12.0mm x 19.5mm) Applications: ITE (Commercial) Standard Package: 150 Catalog: Buck (Step-Down) IC Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Efficiency: 93% Alternative Parts (Cross-Reference): TPS62007QDGSRQ1; BP5233A33; BP5234A33; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049690-BP5232A33
Category: Power Supplies - Board Mount
Family: DC DC Converters
Packaging: Bulk
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 55°C
Features: Remote On/Off SCP
Package: 10-SIP Module (9 Leads)
Size / Dimension: 1.10" L x 0.47" W x 0.77" H (28.0mm x 12.0mm x 19.5mm)
Applications: ITE (Commercial)
Standard Package: 150
Catalog: Buck (Step-Down) IC
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V
Efficiency: 93%
Alternative Parts (Cross-Reference): TPS62007QDGSRQ1; BP5233A33; BP5234A33;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 049690-BP5232A33
Product Name Power Supplies - Board Mount
Package Type Other; 10-SIP Module (9 Leads)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057TTS - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Adjustable Freq. Buck Or Buck/Boost Pre- Reg - A4411KLVTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin TSSOP
View Details
8 suppliers
LED Drivers - BCR420UE6327HTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type Other; SC-74, SOT-457
View Details
Voltage Regulators - 1900447P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IQ 2.00E-4 amps
View Details