ROHM Semiconductor USA, LLC Power Supplies - Board Mount BP5221A

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049689-BP5221A Category: Power Supplies - Board Mount Family: DC DC Converters Series: BP5221 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Package: 9-SIP Module (8 Leads) Size / Dimension: 1.10" L x 0.47" W x 0.77" H (28.0mm x 12.0mm x 19.5mm) Applications: ITE (Commercial) Standard Package: 150 Catalog: BP5221 Series Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 8V Voltage - Input (Max): 38V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 2W Efficiency: 84% Power (Watts) - Max: 2.5W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049689-BP5221A Category: Power Supplies - Board Mount Family: DC DC Converters Series: BP5221 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Package: 9-SIP Module (8 Leads) Size / Dimension: 1.10" L x 0.47" W x 0.77" H (28.0mm x 12.0mm x 19.5mm) Applications: ITE (Commercial) Standard Package: 150 Catalog: BP5221 Series Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 8V Voltage - Input (Max): 38V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 2W Efficiency: 84% Power (Watts) - Max: 2.5W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
049689-BP5221A
Power Supplies - Board Mount 049689-BP5221A
Manufacturer: Rohm Semiconductor Win Source Part Number: 049689-BP5221A Category: Power Supplies - Board Mount Family: DC DC Converters Series: BP5221 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Package: 9-SIP Module (8 Leads) Size / Dimension: 1.10" L x 0.47" W x 0.77" H (28.0mm x 12.0mm x 19.5mm) Applications: ITE (Commercial) Standard Package: 150 Catalog: BP5221 Series Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 8V Voltage - Input (Max): 38V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 2W Efficiency: 84% Power (Watts) - Max: 2.5W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049689-BP5221A
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: BP5221
Packaging: Bulk
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 70°C
Package: 9-SIP Module (8 Leads)
Size / Dimension: 1.10" L x 0.47" W x 0.77" H (28.0mm x 12.0mm x 19.5mm)
Applications: ITE (Commercial)
Standard Package: 150
Catalog: BP5221 Series
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 8V
Voltage - Input (Max): 38V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 2W
Efficiency: 84%
Power (Watts) - Max: 2.5W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Power Supply/Voltage Converter PC Board Mount - 119867947 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
119867947
Power Supply/Voltage Converter PC Board Mount 119867947
STEP-DOWN DC/DC CONVERTER, NON-ISOLATED, 5V OUT, .5A, 9 PIN SIP. FREE 2 YEAR RADWELL WARRANTY

STEP-DOWN DC/DC CONVERTER, NON-ISOLATED, 5V OUT, .5A, 9 PIN SIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Power Supplies Power Supplies
Product Number 049689-BP5221A 119867947
Product Name Power Supplies - Board Mount Power Supply/Voltage Converter PC Board Mount
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

30 W Single Phase Single Output Low Profile Power Supplies - PS-3024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-40-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 6 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details