ROHM Semiconductor USA, LLC Power Supplies - Board Mount BP5220A

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049688-BP5220A Category: Power Supplies - Board Mount Family: DC DC Converters Series: BP5220 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Package: 9-SIP Module (8 Leads) Size / Dimension: 1.10" L x 0.47" W x 0.77" H (28.0mm x 12.0mm x 19.5mm) Applications: ITE (Commercial) Standard Package: 150 Catalog: BP5220 and BP5222 Series Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 8V Voltage - Input (Max): 38V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 5W Efficiency: 85% Power (Watts) - Max: 5W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049688-BP5220A Category: Power Supplies - Board Mount Family: DC DC Converters Series: BP5220 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Package: 9-SIP Module (8 Leads) Size / Dimension: 1.10" L x 0.47" W x 0.77" H (28.0mm x 12.0mm x 19.5mm) Applications: ITE (Commercial) Standard Package: 150 Catalog: BP5220 and BP5222 Series Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 8V Voltage - Input (Max): 38V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 5W Efficiency: 85% Power (Watts) - Max: 5W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 049688-BP5220A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
049688-BP5220A
Power Supplies - Board Mount 049688-BP5220A
Manufacturer: Rohm Semiconductor Win Source Part Number: 049688-BP5220A Category: Power Supplies - Board Mount Family: DC DC Converters Series: BP5220 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Package: 9-SIP Module (8 Leads) Size / Dimension: 1.10" L x 0.47" W x 0.77" H (28.0mm x 12.0mm x 19.5mm) Applications: ITE (Commercial) Standard Package: 150 Catalog: BP5220 and BP5222 Series Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 8V Voltage - Input (Max): 38V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 5W Efficiency: 85% Power (Watts) - Max: 5W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049688-BP5220A
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: BP5220
Packaging: Bulk
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 70°C
Package: 9-SIP Module (8 Leads)
Size / Dimension: 1.10" L x 0.47" W x 0.77" H (28.0mm x 12.0mm x 19.5mm)
Applications: ITE (Commercial)
Standard Package: 150
Catalog: BP5220 and BP5222 Series
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 8V
Voltage - Input (Max): 38V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 5W
Efficiency: 85%
Power (Watts) - Max: 5W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 049688-BP5220A
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-120-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details