Buck Switching Regulator IC Positive Fixed -12V 1 Output 100mA 9-SIP, 8 Leads
Buck Switching Regulator IC Positive Fixed -12V 1 Output 100mA 9-SIP, 8 Leads
IC REG BUCK -12V 100MA 9SIP
IC REG BUCK -12V 100MA 9SIP
IC REG BUCK -12V 100MA 9SIP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BP5122-ND | BP5122 | BP5122 | BP5122 | BP5122 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 9-SIP, 8 Leads | Other; 9-SIP, 8 Leads | Other; 9-SIP, 8 Leads | ||
| Output Voltage | -12 volts | -12 to ? volts | -12 volts | -12 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |