ROHM Semiconductor USA, LLC Power Supplies - Board Mount BP5081A15

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049687-BP5081A15 Category: Power Supplies - Board Mount Family: AC DC Converters Series: BP5081 Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 80°C Size / Dimension: 1.59" L x 0.49" W x 0.85" H (40.5mm x 12.4mm x 21.5mm) Applications: ITE (Commercial) Standard Package: 100 Catalog: BP50xx Series Power (Watts): 3W Voltage - Input: 80 ~ 120 VAC Number of Outputs: 2 Current - Output (Max): 80mA 350mA Voltage - Output 1: 15V Voltage - Output 2: 5V Power (Watts) - Max: 3W Power Supply Type: Switching (Closed Frame) Line Regulation: 100mV Load Regulation: 50mV Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049687-BP5081A15 Category: Power Supplies - Board Mount Family: AC DC Converters Series: BP5081 Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 80°C Size / Dimension: 1.59" L x 0.49" W x 0.85" H (40.5mm x 12.4mm x 21.5mm) Applications: ITE (Commercial) Standard Package: 100 Catalog: BP50xx Series Power (Watts): 3W Voltage - Input: 80 ~ 120 VAC Number of Outputs: 2 Current - Output (Max): 80mA 350mA Voltage - Output 1: 15V Voltage - Output 2: 5V Power (Watts) - Max: 3W Power Supply Type: Switching (Closed Frame) Line Regulation: 100mV Load Regulation: 50mV Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
049687-BP5081A15
Power Supplies - Board Mount 049687-BP5081A15
Manufacturer: Rohm Semiconductor Win Source Part Number: 049687-BP5081A15 Category: Power Supplies - Board Mount Family: AC DC Converters Series: BP5081 Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 80°C Size / Dimension: 1.59" L x 0.49" W x 0.85" H (40.5mm x 12.4mm x 21.5mm) Applications: ITE (Commercial) Standard Package: 100 Catalog: BP50xx Series Power (Watts): 3W Voltage - Input: 80 ~ 120 VAC Number of Outputs: 2 Current - Output (Max): 80mA 350mA Voltage - Output 1: 15V Voltage - Output 2: 5V Power (Watts) - Max: 3W Power Supply Type: Switching (Closed Frame) Line Regulation: 100mV Load Regulation: 50mV Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049687-BP5081A15
Category: Power Supplies - Board Mount
Family: AC DC Converters
Series: BP5081
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 80°C
Size / Dimension: 1.59" L x 0.49" W x 0.85" H (40.5mm x 12.4mm x 21.5mm)
Applications: ITE (Commercial)
Standard Package: 100
Catalog: BP50xx Series
Power (Watts): 3W
Voltage - Input: 80 ~ 120 VAC
Number of Outputs: 2
Current - Output (Max): 80mA 350mA
Voltage - Output 1: 15V
Voltage - Output 2: 5V
Power (Watts) - Max: 3W
Power Supply Type: Switching (Closed Frame)
Line Regulation: 100mV
Load Regulation: 50mV
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
AC DC Converters - BP5081A15-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
BP5081A15-ND
AC DC Converters BP5081A15-ND
Enclosed AC DC Converters 2 Output 15V 5V 80mA, 350mA 80 ~ 120 VAC Input

Enclosed AC DC Converters 2 Output 15V 5V 80mA, 350mA 80 ~ 120 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - BP5081A15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
BP5081A15
Power Supplies - Board Mount - AC DC Converters BP5081A15
AC/DC CONVERTER 15V 5V 3W

AC/DC CONVERTER 15V 5V 3W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 049687-BP5081A15 BP5081A15-ND BP5081A15
Product Name Power Supplies - Board Mount AC DC Converters Power Supplies - Board Mount - AC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F) -25 to ? C (-13 to ? F)
DC Output Current 0.0800 to 0.3500 amps 0.0800 to 0.3500 amps
DC Output Power 3 watts
Number of Outputs 2 #
Unlock Full Specs
to access all available technical data

Similar Products

100W Slimline Single Phase  Single Output Power Supplies - PS-S10012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details