ROHM Semiconductor USA, LLC Non-isolated AC/DC Converter BP5068A

Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote Datasheet
Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-isolated AC/DC Converter - BP5068A - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Non-isolated AC/DC Converter
BP5068A
Non-isolated AC/DC Converter BP5068A
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

Supplier's Site Datasheet
AC DC Converters - BP5068A - 1153944-BP5068A - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - BP5068A
1153944-BP5068A
AC DC Converters - BP5068A 1153944-BP5068A
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153944-BP5068A Series: BP5068 Type: Enclosed Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C (With Derating) Package: 12-SIP Module, 7 Leads Applications: ITE (Commercial) Power (Watts): 10W Voltage - Input: 80 ~ 120 VAC Size: 1.36" L x 0.44" W x 0.85" H (34.5mm x 11.3mm x 21.5mm) Number of Outputs: 1 Voltage - Output 1: -12V Efficiency: 78% Family Name: BP5068 Line Regulation: 200mV Load Regulation: 500mV Categories: Power Supplies - Board Mount Manufacturer Homepage: www.rohm.com Current - Output (Maximum): 800mA Alternative Parts (Cross-Reference): MAX5094AAUA+; MAX5094CAUA-T; MAX5094BAUA+T; Introduction Date: April 30, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 96

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153944-BP5068A
Series: BP5068
Type: Enclosed
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C (With Derating)
Package: 12-SIP Module, 7 Leads
Applications: ITE (Commercial)
Power (Watts): 10W
Voltage - Input: 80 ~ 120 VAC
Size: 1.36" L x 0.44" W x 0.85" H (34.5mm x 11.3mm x 21.5mm)
Number of Outputs: 1
Voltage - Output 1: -12V
Efficiency: 78%
Family Name: BP5068
Line Regulation: 200mV
Load Regulation: 500mV
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.rohm.com
Current - Output (Maximum): 800mA
Alternative Parts (Cross-Reference): MAX5094AAUA+; MAX5094CAUA-T; MAX5094BAUA+T;
Introduction Date: April 30, 2002
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 96

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number BP5068A 1153944-BP5068A
Product Name Non-isolated AC/DC Converter AC DC Converters - BP5068A
Package Type Other; SIP12 Other; 12-SIP Module, 7 Leads
Output Voltage -12 volts
Input Voltage -120 to -162 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1765JXKLA1 - 108809-ICE3BR1765JXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 46 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details