These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153943-BP5068-15
Series: BP5068
Type: Enclosed
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C (With Derating)
Package: 12-SIP Module, 7 Leads
Applications: ITE (Commercial)
Power (Watts): 12W
Voltage - Input: 85 ~ 115 VAC
Size: 1.36" L x 0.44" W x 0.85" H (34.5mm x 11.3mm x 21.5mm)
Number of Outputs: 1
Voltage - Output 1: -15V
Efficiency: 85%
Family Name: BP5068
Line Regulation: 200mV
Load Regulation: 500mV
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.rohm.com
Current - Output (Maximum): 800mA
Alternative Parts (Cross-Reference): MAX5094BAUA+; MAX5094BASA+T; MAX5094DAUA+;
Introduction Date: January 25, 2001
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 96
| ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | BP5068-15 | 1153943-BP5068-15 |
| Product Name | Non-isolated AC/DC Converter | AC DC Converters - BP5068-15 |
| Package Type | Other; SIP12 | Other; 12-SIP Module, 7 Leads |
| Output Voltage | -15 volts | |
| Input Voltage | -120 to -162 volts |