ROHM Semiconductor USA, LLC AC DC Converters BP5063-5

Description
Enclosed AC DC Converters 1 Output 5V 200mA 80 ~ 120 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 200mA 80 ~ 120 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - BP5063-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
BP5063-5-ND
AC DC Converters BP5063-5-ND
Enclosed AC DC Converters 1 Output 5V 200mA 80 ~ 120 VAC Input

Enclosed AC DC Converters 1 Output 5V 200mA 80 ~ 120 VAC Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
039659-BP5063-5
Power Supplies - Board Mount 039659-BP5063-5
Manufacturer: Rohm Semiconductor Win Source Part Number: 039659-BP5063-5 Category: Power Supplies - Board Mount Family: AC DC Converters Series: BP5063 Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 80°C Size / Dimension: 1.11" L x 0.36" W x 0.70" H (28.2mm x 9.1mm x 17.9mm) Applications: ITE (Commercial) Standard Package: 180 Catalog: BP50xx Series Power (Watts): 1W Voltage - Input: 80 ~ 120 VAC Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Output 1: 5V Efficiency: 62% Power (Watts) - Max: 1W Power Supply Type: Switching (Closed Frame) Line Regulation: 50mV Load Regulation: 70mV Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 039659-BP5063-5
Category: Power Supplies - Board Mount
Family: AC DC Converters
Series: BP5063
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 80°C
Size / Dimension: 1.11" L x 0.36" W x 0.70" H (28.2mm x 9.1mm x 17.9mm)
Applications: ITE (Commercial)
Standard Package: 180
Catalog: BP50xx Series
Power (Watts): 1W
Voltage - Input: 80 ~ 120 VAC
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Output 1: 5V
Efficiency: 62%
Power (Watts) - Max: 1W
Power Supply Type: Switching (Closed Frame)
Line Regulation: 50mV
Load Regulation: 70mV
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - AC DC Converters - BP5063-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
BP5063-5
Power Supplies - Board Mount - AC DC Converters BP5063-5
AC/DC CONVERTER 5V 1W

AC/DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number BP5063-5-ND 039659-BP5063-5 BP5063-5
Product Name AC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F) -25 to ? C (-13 to ? F)
DC Output Current 0.2000 amps 0.2000 amps
AC Input Voltage 80.0 to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 W Single Phase Single Output Low Profile Power Supplies - PS-4515 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details