ROHM Semiconductor USA, LLC Non-isolated AC/DC Converter BP5062A

Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote Datasheet
Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-isolated AC/DC Converter - BP5062A - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Non-isolated AC/DC Converter
BP5062A
Non-isolated AC/DC Converter BP5062A
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

Supplier's Site Datasheet
AC DC Converters - BP5062A - 913402-BP5062A - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - BP5062A
913402-BP5062A
AC DC Converters - BP5062A 913402-BP5062A
Manufacturer: Rohm Semiconductor Win Source Part Number: 913402-BP5062A Series: BP5062 Operating Temperature Range: -20°C ~ 80°C (With Derating) Features: Enclosed AC DC Converters 1 Uitgang -12V - - - 500mA 80 ~ 127 VAC Input Package: Tray Package: 12-SIP Module, 7 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913402-BP5062A
Series: BP5062
Operating Temperature Range: -20°C ~ 80°C (With Derating)
Features: Enclosed AC DC Converters 1 Uitgang -12V - - - 500mA 80 ~ 127 VAC Input
Package: Tray
Package: 12-SIP Module, 7 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number BP5062A 913402-BP5062A
Product Name Non-isolated AC/DC Converter AC DC Converters - BP5062A
Package Type Other; SIP12 Other; 12-SIP Module, 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5613N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3AR10080JZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details