ROHM Semiconductor USA, LLC AC DC Converters BP5041A5

Description
Enclosed AC DC Converters 1 Output 5V 100mA 160 ~ 276 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 100mA 160 ~ 276 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - BP5041A5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
BP5041A5-ND
AC DC Converters BP5041A5-ND
Enclosed AC DC Converters 1 Output 5V 100mA 160 ~ 276 VAC Input

Enclosed AC DC Converters 1 Output 5V 100mA 160 ~ 276 VAC Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
039658-BP5041A5
Power Supplies - Board Mount 039658-BP5041A5
Manufacturer: Rohm Semiconductor Win Source Part Number: 039658-BP5041A5 Category: Power Supplies - Board Mount Family: AC DC Converters Series: BP5041 Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 80°C Size / Dimension: 1.28" L x 0.45" W x 0.76" H (32.5mm x 11.5mm x 19.3mm) Applications: ITE (Commercial) Standard Package: 100 Catalog: BP50xx Series Power (Watts): 1W Voltage - Input: 160 ~ 276 VAC Number of Outputs: 1 Current - Output (Max): 100mA Voltage - Output 1: 5V Efficiency: 48% Power (Watts) - Max: 1W Power Supply Type: Switching (Closed Frame) Line Regulation: 50mV Load Regulation: 50mV Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 039658-BP5041A5
Category: Power Supplies - Board Mount
Family: AC DC Converters
Series: BP5041
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 80°C
Size / Dimension: 1.28" L x 0.45" W x 0.76" H (32.5mm x 11.5mm x 19.3mm)
Applications: ITE (Commercial)
Standard Package: 100
Catalog: BP50xx Series
Power (Watts): 1W
Voltage - Input: 160 ~ 276 VAC
Number of Outputs: 1
Current - Output (Max): 100mA
Voltage - Output 1: 5V
Efficiency: 48%
Power (Watts) - Max: 1W
Power Supply Type: Switching (Closed Frame)
Line Regulation: 50mV
Load Regulation: 50mV
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - AC DC Converters - BP5041A5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
BP5041A5
Power Supplies - Board Mount - AC DC Converters BP5041A5
AC/DC CONVERTER 5V 1W

AC/DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number BP5041A5-ND 039658-BP5041A5 BP5041A5
Product Name AC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F)
DC Output Current 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-7524 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 3.2 amps
View Details
Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details