ROHM Semiconductor USA, LLC AC DC Converters - BP5041A15 BP5041A15

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913401-BP5041A15 Series: BP5041 Operating Temperature Range: -25°C ~ 80°C (With Derating) Features: Enclosed AC DC Converters 1 Uitgang 15V - - - 80mA 160 ~ 276 VAC Input Package: Tray Package: 10-SIP Module, 5 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913401-BP5041A15 Series: BP5041 Operating Temperature Range: -25°C ~ 80°C (With Derating) Features: Enclosed AC DC Converters 1 Uitgang 15V - - - 80mA 160 ~ 276 VAC Input Package: Tray Package: 10-SIP Module, 5 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - BP5041A15 - 913401-BP5041A15 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - BP5041A15
913401-BP5041A15
AC DC Converters - BP5041A15 913401-BP5041A15
Manufacturer: Rohm Semiconductor Win Source Part Number: 913401-BP5041A15 Series: BP5041 Operating Temperature Range: -25°C ~ 80°C (With Derating) Features: Enclosed AC DC Converters 1 Uitgang 15V - - - 80mA 160 ~ 276 VAC Input Package: Tray Package: 10-SIP Module, 5 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913401-BP5041A15
Series: BP5041
Operating Temperature Range: -25°C ~ 80°C (With Derating)
Features: Enclosed AC DC Converters 1 Uitgang 15V - - - 80mA 160 ~ 276 VAC Input
Package: Tray
Package: 10-SIP Module, 5 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 913401-BP5041A15
Product Name AC DC Converters - BP5041A15
Package Type Other; 10-SIP Module, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3B2065P-2 - Quarktwin Technology Ltd.
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Input Voltage 8.5 to 21 volts
Output Power 102 watts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - BD7682FJ-LBE2 - 769918-BD7682FJ-LBE2 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
3 suppliers