ROHM Semiconductor USA, LLC Non-isolated AC/DC Converter BP5041A

Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote
Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Non-isolated AC/DC Converter - BP5041A - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Non-isolated AC/DC Converter
BP5041A
Non-isolated AC/DC Converter BP5041A
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

Supplier's Site
AC DC Converters - BP5041A - 812313-BP5041A - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - BP5041A
812313-BP5041A
AC DC Converters - BP5041A 812313-BP5041A
Manufacturer: Rohm Semiconductor Win Source Part Number: 812313-BP5041A Type: Enclosed Mounting Style: Through Hole Applications: ITE (Commercial) Power (Watts): 1W Voltage - Input: 160 ~ 276 VAC Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Output 1: 12V Efficiency: 62% Line Regulation: 20mV Load Regulation: 50mV Temperature Range - Operating: -25°C ~ 80°C (With Derating) Dimension: 1.28" L x 0.45" W x 0.76" H (32.5mm x 11.5mm x 19.3mm) Manufacturer Package: 10-SIP Module, 5 Leads Current - Output (Maximum): 100mA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 812313-BP5041A
Type: Enclosed
Mounting Style: Through Hole
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Input: 160 ~ 276 VAC
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Voltage - Output 1: 12V
Efficiency: 62%
Line Regulation: 20mV
Load Regulation: 50mV
Temperature Range - Operating: -25°C ~ 80°C (With Derating)
Dimension: 1.28" L x 0.45" W x 0.76" H (32.5mm x 11.5mm x 19.3mm)
Manufacturer Package: 10-SIP Module, 5 Leads
Current - Output (Maximum): 100mA
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number BP5041A 812313-BP5041A
Product Name Non-isolated AC/DC Converter AC DC Converters - BP5041A
Package Type Other; SIP10 Other; 10-SIP Module, 5 Leads
Output Voltage 12 volts
Input Voltage 226 to 390 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5AR3995BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details