These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153934-BP5039B12
Series: BP5039
Type: Enclosed
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C (With Derating)
Package: 12-SIP Module, 6 Leads
Applications: ITE (Commercial)
Power (Watts): 4W
Voltage - Input: 80 ~ 120 VAC
Size: 1.38" L x 0.36" W x 0.77" H (35.0mm x 9.1mm x 19.5mm)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 78%
Family Name: BP5039
Line Regulation: 40mV
Load Regulation: 50mV
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.rohm.com
Current - Output (Maximum): 300mA
Alternative Parts (Cross-Reference): NCP1054ST100T3G; NCP1054ST136T3G; NCP1054ST44T3G;
Introduction Date: January 23, 2002
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | BP5039B12 | 1153934-BP5039B12 |
| Product Name | Non-isolated AC/DC Converter | AC DC Converters - BP5039B12 |
| Package Type | Other; SIP12 | Other; 12-SIP Module, 6 Leads |
| Output Voltage | 12 volts | |
| Input Voltage | 113 to 170 volts |