ROHM Semiconductor USA, LLC Non-isolated AC/DC Converter BP5038A1

Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote Datasheet
Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-isolated AC/DC Converter - BP5038A1 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Non-isolated AC/DC Converter
BP5038A1
Non-isolated AC/DC Converter BP5038A1
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

Supplier's Site Datasheet
AC DC Converters - BP5038A1 - 1153932-BP5038A1 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - BP5038A1
1153932-BP5038A1
AC DC Converters - BP5038A1 1153932-BP5038A1
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153932-BP5038A1 Series: BP5038 Type: Enclosed Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C (With Derating) Package: 6-SIP Module, 4 Leads Applications: ITE (Commercial) Voltage - Input: 80 ~ 120 VAC Size: 0.71" L x 0.36" W x 0.66" H (18.0mm x 9.1mm x 16.8mm) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 33% Family Name: BP5038 Line Regulation: 100mV Load Regulation: 150mV Categories: Power Supplies - Board Mount Manufacturer Homepage: www.rohm.com Current - Output (Maximum): 30mA Alternative Parts (Cross-Reference): L6565N; VIPer22AS - E; E-L6565N; Introduction Date: January 23, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153932-BP5038A1
Series: BP5038
Type: Enclosed
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C (With Derating)
Package: 6-SIP Module, 4 Leads
Applications: ITE (Commercial)
Voltage - Input: 80 ~ 120 VAC
Size: 0.71" L x 0.36" W x 0.66" H (18.0mm x 9.1mm x 16.8mm)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 33%
Family Name: BP5038
Line Regulation: 100mV
Load Regulation: 150mV
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.rohm.com
Current - Output (Maximum): 30mA
Alternative Parts (Cross-Reference): L6565N; VIPer22AS - E; E-L6565N;
Introduction Date: January 23, 2002
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number BP5038A1 1153932-BP5038A1
Product Name Non-isolated AC/DC Converter AC DC Converters - BP5038A1
Package Type Other; SIP6 Other; 6-SIP Module, 4 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR0665G - ICE2QR0665G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 38 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details