ROHM Semiconductor USA, LLC AC DC Converters BP5037B12

Description
Enclosed AC DC Converters 1 Output 12V 200mA 80 ~ 120 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 200mA 80 ~ 120 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - BP5037B12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
BP5037B12-ND
AC DC Converters BP5037B12-ND
Enclosed AC DC Converters 1 Output 12V 200mA 80 ~ 120 VAC Input

Enclosed AC DC Converters 1 Output 12V 200mA 80 ~ 120 VAC Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
132842-BP5037B12
Power Supplies - Board Mount 132842-BP5037B12
Manufacturer: Rohm Semiconductor Win Source Part Number: 132842-BP5037B12 Category: Power Supplies - Board Mount Family: AC DC Converters Series: BP5037 Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 80°C Size / Dimension: 1.11" L x 0.35" W x 0.66" H (28.2mm x 9.0mm x 16.8mm) Applications: ITE (Commercial) Power (Watts): 2W Voltage - Input: 80 ~ 120 VAC Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Output 1: 12V Efficiency: 78% Power (Watts) - Max: 2W Power Supply Type: Switching (Closed Frame) Line Regulation: 50mV Load Regulation: 70mV Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 132842-BP5037B12
Category: Power Supplies - Board Mount
Family: AC DC Converters
Series: BP5037
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 80°C
Size / Dimension: 1.11" L x 0.35" W x 0.66" H (28.2mm x 9.0mm x 16.8mm)
Applications: ITE (Commercial)
Power (Watts): 2W
Voltage - Input: 80 ~ 120 VAC
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Output 1: 12V
Efficiency: 78%
Power (Watts) - Max: 2W
Power Supply Type: Switching (Closed Frame)
Line Regulation: 50mV
Load Regulation: 70mV
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - BP5037B12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
BP5037B12
Power Supplies - Board Mount - AC DC Converters BP5037B12
AC/DC CONVERTER 12V 2W

AC/DC CONVERTER 12V 2W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number BP5037B12-ND 132842-BP5037B12 BP5037B12
Product Name AC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F)
DC Output Current 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;15V;1.0A;13.5-16.5 V RANGE;120 MVP-P;83.5% - 70076074 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details