ROHM Semiconductor USA, LLC AC DC Converters - BP5035A12 BP5035A12

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153930-BP5035A12 Series: BP5035 Type: Enclosed Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 80°C (With Derating) Package: 10-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 2W Voltage - Input: 80 ~ 120 VAC Size: 1.11" L x 0.36" W x 0.70" H (28.2mm x 9.1mm x 17.9mm) Number of Outputs: 1 Voltage - Output 1: -12V Efficiency: 74% Family Name: BP5035A12 Line Regulation: 40mV Load Regulation: 50mV Categories: Power Supplies - Board Mount Manufacturer Homepage: www.rohm.com Current - Output (Maximum): 200mA Introduction Date: January 23, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153930-BP5035A12 Series: BP5035 Type: Enclosed Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 80°C (With Derating) Package: 10-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 2W Voltage - Input: 80 ~ 120 VAC Size: 1.11" L x 0.36" W x 0.70" H (28.2mm x 9.1mm x 17.9mm) Number of Outputs: 1 Voltage - Output 1: -12V Efficiency: 74% Family Name: BP5035A12 Line Regulation: 40mV Load Regulation: 50mV Categories: Power Supplies - Board Mount Manufacturer Homepage: www.rohm.com Current - Output (Maximum): 200mA Introduction Date: January 23, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - BP5035A12 - 1153930-BP5035A12 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - BP5035A12
1153930-BP5035A12
AC DC Converters - BP5035A12 1153930-BP5035A12
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153930-BP5035A12 Series: BP5035 Type: Enclosed Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 80°C (With Derating) Package: 10-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 2W Voltage - Input: 80 ~ 120 VAC Size: 1.11" L x 0.36" W x 0.70" H (28.2mm x 9.1mm x 17.9mm) Number of Outputs: 1 Voltage - Output 1: -12V Efficiency: 74% Family Name: BP5035A12 Line Regulation: 40mV Load Regulation: 50mV Categories: Power Supplies - Board Mount Manufacturer Homepage: www.rohm.com Current - Output (Maximum): 200mA Introduction Date: January 23, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153930-BP5035A12
Series: BP5035
Type: Enclosed
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 80°C (With Derating)
Package: 10-SIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 2W
Voltage - Input: 80 ~ 120 VAC
Size: 1.11" L x 0.36" W x 0.70" H (28.2mm x 9.1mm x 17.9mm)
Number of Outputs: 1
Voltage - Output 1: -12V
Efficiency: 74%
Family Name: BP5035A12
Line Regulation: 40mV
Load Regulation: 50mV
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.rohm.com
Current - Output (Maximum): 200mA
Introduction Date: January 23, 2002
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1153930-BP5035A12
Product Name AC DC Converters - BP5035A12
Package Type Other; 10-SIP Module, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Hybrid Flyback ICs - XDPS2221E - XDPS2221E - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
Output Voltage 5 to 48 volts
Configuration / Function Flyback
View Details
ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details