ROHM Semiconductor USA, LLC Non-isolated AC/DC Converter BP5034D15

Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote Datasheet
Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-isolated AC/DC Converter - BP5034D15 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Non-isolated AC/DC Converter
BP5034D15
Non-isolated AC/DC Converter BP5034D15
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

Supplier's Site
AC DC Converters - BP5034D15 - 1153928-BP5034D15 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - BP5034D15
1153928-BP5034D15
AC DC Converters - BP5034D15 1153928-BP5034D15
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153928-BP5034D15 Series: BP5034 Type: Enclosed Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C (With Derating) Package: 10-DIP Module, 9 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Input: 80 ~ 138 VAC Size: 1.11" L x 0.39" W x 0.62" H (28.2mm x 10.0mm x 15.7mm) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 70% Family Name: BP5034 Line Regulation: 20mV Load Regulation: 50mV Categories: Power Supplies - Board Mount Manufacturer Homepage: www.rohm.com Current - Output (Maximum): 80mA Alternative Parts (Cross-Reference): NCP1001PG; VIPer12AS - E; VIPER17LN; Introduction Date: January 25, 2001 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153928-BP5034D15
Series: BP5034
Type: Enclosed
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C (With Derating)
Package: 10-DIP Module, 9 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Input: 80 ~ 138 VAC
Size: 1.11" L x 0.39" W x 0.62" H (28.2mm x 10.0mm x 15.7mm)
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 70%
Family Name: BP5034
Line Regulation: 20mV
Load Regulation: 50mV
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.rohm.com
Current - Output (Maximum): 80mA
Alternative Parts (Cross-Reference): NCP1001PG; VIPer12AS - E; VIPER17LN;
Introduction Date: January 25, 2001
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number BP5034D15 1153928-BP5034D15
Product Name Non-isolated AC/DC Converter AC DC Converters - BP5034D15
Package Type Other; SIP10 DIP; Other; 10-DIP Module, 9 Leads
Output Voltage 15 volts
Input Voltage 113 to 195 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4780BZS-1 - ICE5AR4780BZS-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 15 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA3641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Specs
Package Type Other; 8-SMD, No Lead
Output Power 30 watts
View Details