Buck Switching Regulator IC Positive Fixed 5V 1 Output 300mA 6-SIP, 5 Leads
IC REG BUCK 5V 300MA 6SIP
IC REG BUCK 5V 300MA 6SIP
Buck Switching Regulator IC Positive Fixed 5V 1 Output 300mA 6-SIP, 5 Leads
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BP5029-ND | BP5029 | BP5029 | BP5029 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-SIP, 5 Leads | Other; 6-SIP, 5 Leads | ||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts |