These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913400-BP5013
Operating Temperature Range: -20°C ~ 85°C (With Derating)
Features: Enclosed AC DC Converters 1 Uitgang -12V - - - 1A 80 ~ 120 VAC Input
Package: Bulk
Package: 14-SIP Module, 10 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 120
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips |
| Product Number | BP5013 | 913400-BP5013 |
| Product Name | Zero-cross control Non-isolated | AC DC Converters - BP5013 |
| Package Type | Other; SIP14 | Other; 14-SIP Module, 10 Leads |