ROHM Semiconductor USA, LLC RF Transceiver Modules and Modems BP3622

Description
General ISM < 1GHz Transceiver Module 13.56MHz Integrated, Chip Surface Mount
Request a Quote Datasheet
Description
General ISM < 1GHz Transceiver Module 13.56MHz Integrated, Chip Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 846-BP3622-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
846-BP3622-ND
RF Transceiver Modules and Modems 846-BP3622-ND
General ISM < 1GHz Transceiver Module 13.56MHz Integrated, Chip Surface Mount

General ISM < 1GHz Transceiver Module 13.56MHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF/IF and RFID - RF Transceiver Modules and Modems - 1158691-BP3622 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1158691-BP3622
RF/IF and RFID - RF Transceiver Modules and Modems 1158691-BP3622
Win Source Part Number: 1158691-BP3622 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 10 Mounting: SMD (SMT) Frequency: 13.56MHz Data Rate: 212kbps Antenna Type: Integrated, Chip RF Family/Standard: General ISM < 1GHz Voltage - Supply: 4.5V ~ 5.5V Package / Case: Module Temperature Range - Operating: -10°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: Rohm Semiconductor Other Names: 846-BP3622

Win Source Part Number: 1158691-BP3622
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 10
Mounting: SMD (SMT)
Frequency: 13.56MHz
Data Rate: 212kbps
Antenna Type: Integrated, Chip
RF Family/Standard: General ISM < 1GHz
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: Module
Temperature Range - Operating: -10°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: Rohm Semiconductor
Other Names: 846-BP3622

Buy Now
RF Transceiver Modules and Modems - BP3622 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BP3622
RF Transceiver Modules and Modems BP3622
General ISM < 1GHz Transceiver Module 13.56MHz Integrated, Chip Surface Mount

General ISM < 1GHz Transceiver Module 13.56MHz Integrated, Chip Surface Mount

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - BP3622 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BP3622
RF and Wireless - RF Transceiver Modules and Modems BP3622
RF TXRX MOD ISM < 1GHZ CHIP SMD

RF TXRX MOD ISM < 1GHZ CHIP SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 846-BP3622-ND 1158691-BP3622 BP3622 BP3622
Product Name RF Transceiver Modules and Modems RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -10.0 to 50.0 C (14.0 to 122.0 F) -10.0 to 50.0 C (14.0 to 122.0 F) -10.0 to 50.0 C (14.0 to 122.0 F) -10.0 to 50.0 C (14.0 to 122.0 F)
Operating Frequency 13.56 MHz 13.56 MHz 13.56 MHz 13.56 MHz
Package Type Surface Mount; Module Surface Mount; SMD (SMT) Surface Mount; Module
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Modules - 1954799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
Wireless Module - JN5121-xxx-M04 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details
OEM USB WiFi Modules - WiFiHU2-c - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details