ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - PMIC - Power Management - Specialized BM92T30MWV-ZE2

Description
Win Source Part Number: 1049493-BM92T30MWV-Z E2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: USB, Type-C Controller Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 4.75V ~ 20V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: UQFN040V5050 Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BM92T30MWV-ZE2TR,BM9 2T30MWV-ZE2DKR,BM92T 30MWV-ZE2CT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1049493-BM92T30MWV-Z E2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: USB, Type-C Controller Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 4.75V ~ 20V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: UQFN040V5050 Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BM92T30MWV-ZE2TR,BM9 2T30MWV-ZE2DKR,BM92T 30MWV-ZE2CT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1049493-BM92T30MWV-ZE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1049493-BM92T30MWV-ZE2
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1049493-BM92T30MWV-ZE2
Win Source Part Number: 1049493-BM92T30MWV-Z E2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: USB, Type-C Controller Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 4.75V ~ 20V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: UQFN040V5050 Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BM92T30MWV-ZE2TR,BM9 2T30MWV-ZE2DKR,BM92T 30MWV-ZE2CT Product Status: Obsolete

Win Source Part Number: 1049493-BM92T30MWV-ZE2
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: USB, Type-C Controller
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Supply: 4.75V ~ 20V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: UQFN040V5050
Temperature Range - Operating: -30°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BM92T30MWV-ZE2TR,BM92T30MWV-ZE2DKR,BM92T30MWV-ZE2CT
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - BM92T30MWV-ZE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BM92T30MWV-ZE2
Power Management - Specialized BM92T30MWV-ZE2
USB, Type-C Controller PMIC UQFN040V5050

USB, Type-C Controller PMIC UQFN040V5050

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1049493-BM92T30MWV-ZE2 BM92T30MWV-ZE2
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details