Manufacturer: Rohm Semiconductor
Win Source Part Number: 913396-BM92A21MWV-ZE
Operating Temperature Range: -30°C ~ 105°C
Features: USB, Type-C Controller PMIC UQFN040V5050
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BM92A21
Categories: Integrated Circuits (ICs)
Case / Package: UQFN040V5050
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
USB, Type-C Controller PMIC UQFN040V5050
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 913396-BM92A21MWV-ZE2 | BM92A21MWV-ZE2 |
| Product Name | PMIC - PMIC - Power Management - Specialized - BM92A21MWV-ZE2 | Power Management - Specialized |
| Output Options | Inverting |