ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BM81810MUV-ME2 BM81810MUV-ME2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913393-BM81810MUV-ME 2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Automotive, TFT-LCD Panels PMIC VQFN032V5050 Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: VQFN032V5050 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks Other Part Number: 846-BM81810MUV-ME2DK R, 846-BM81810MUV-ME2CT , 846-BM81810MUV-ME2TR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913393-BM81810MUV-ME 2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Automotive, TFT-LCD Panels PMIC VQFN032V5050 Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: VQFN032V5050 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks Other Part Number: 846-BM81810MUV-ME2DK R, 846-BM81810MUV-ME2CT , 846-BM81810MUV-ME2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BM81810MUV-ME2 - 913393-BM81810MUV-ME2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BM81810MUV-ME2
913393-BM81810MUV-ME2
PMIC - PMIC - Power Management - Specialized - BM81810MUV-ME2 913393-BM81810MUV-ME2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913393-BM81810MUV-ME 2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Automotive, TFT-LCD Panels PMIC VQFN032V5050 Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: VQFN032V5050 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks Other Part Number: 846-BM81810MUV-ME2DK R, 846-BM81810MUV-ME2CT , 846-BM81810MUV-ME2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913393-BM81810MUV-ME2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Automotive, TFT-LCD Panels PMIC VQFN032V5050
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: VQFN032V5050
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
Other Part Number: 846-BM81810MUV-ME2DKR, 846-BM81810MUV-ME2CT, 846-BM81810MUV-ME2TR

Buy Now Datasheet
Power Management - Specialized - BM81810MUV-ME2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BM81810MUV-ME2
Power Management - Specialized BM81810MUV-ME2
Automotive, TFT-LCD Panels PMIC VQFN032V5050

Automotive, TFT-LCD Panels PMIC VQFN032V5050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 913393-BM81810MUV-ME2 BM81810MUV-ME2
Product Name PMIC - PMIC - Power Management - Specialized - BM81810MUV-ME2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2139135 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details