ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BM81004MUV-ZE2 BM81004MUV-ZE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913392-BM81004MUV-ZE 2 Operating Temperature Range: -40°C ~ 105°C Features: TFT-LCD Panels PMIC VQFN048V7070 Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BM81004 Categories: Integrated Circuits (ICs) Case / Package: VQFN048V7070 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BM81004MUV-ZE2CT, BM81004MUV-ZE2DKR, BM81004MUV-ZE2TR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913392-BM81004MUV-ZE 2 Operating Temperature Range: -40°C ~ 105°C Features: TFT-LCD Panels PMIC VQFN048V7070 Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BM81004 Categories: Integrated Circuits (ICs) Case / Package: VQFN048V7070 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BM81004MUV-ZE2CT, BM81004MUV-ZE2DKR, BM81004MUV-ZE2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BM81004MUV-ZE2 - 913392-BM81004MUV-ZE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BM81004MUV-ZE2
913392-BM81004MUV-ZE2
PMIC - PMIC - Power Management - Specialized - BM81004MUV-ZE2 913392-BM81004MUV-ZE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913392-BM81004MUV-ZE 2 Operating Temperature Range: -40°C ~ 105°C Features: TFT-LCD Panels PMIC VQFN048V7070 Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BM81004 Categories: Integrated Circuits (ICs) Case / Package: VQFN048V7070 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BM81004MUV-ZE2CT, BM81004MUV-ZE2DKR, BM81004MUV-ZE2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913392-BM81004MUV-ZE2
Operating Temperature Range: -40°C ~ 105°C
Features: TFT-LCD Panels PMIC VQFN048V7070
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BM81004
Categories: Integrated Circuits (ICs)
Case / Package: VQFN048V7070
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BM81004MUV-ZE2CT, BM81004MUV-ZE2DKR, BM81004MUV-ZE2TR

Buy Now Datasheet
Power Management - Specialized - BM81004MUV-ZE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BM81004MUV-ZE2
Power Management - Specialized BM81004MUV-ZE2
TFT-LCD Panels PMIC VQFN048V7070

TFT-LCD Panels PMIC VQFN048V7070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 913392-BM81004MUV-ZE2 BM81004MUV-ZE2
Product Name PMIC - PMIC - Power Management - Specialized - BM81004MUV-ZE2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060269 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details