ROHM Semiconductor GmbH Built-in Speed Control, Sensor-less Three-phaseBrushless Motor Pre-driver BM64070MUV

Description
BM64070MUV is the pre-driver IC of sine wave drive for three-phase brushless motor driver that supports 48V power supply controlling the motor driver constructed in external FETs. The sensor-less drive that the hall devices for the position sensing are unnecessary is adopted. It has a speed feedback control function, and controls output PWM Duty by adjusting the rotational frequency characteristics for the input PWM signal and the rotational frequency affected from motor.
Datasheet
Description
BM64070MUV is the pre-driver IC of sine wave drive for three-phase brushless motor driver that supports 48V power supply controlling the motor driver constructed in external FETs. The sensor-less drive that the hall devices for the position sensing are unnecessary is adopted. It has a speed feedback control function, and controls output PWM Duty by adjusting the rotational frequency characteristics for the input PWM signal and the rotational frequency affected from motor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Built-in Speed Control, Sensor-less Three-phaseBrushless Motor Pre-driver - BM64070MUV - ROHM Semiconductor GmbH
Willich, Germany
Built-in Speed Control, Sensor-less Three-phaseBrushless Motor Pre-driver
BM64070MUV
Built-in Speed Control, Sensor-less Three-phaseBrushless Motor Pre-driver BM64070MUV
BM64070MUV is the pre-driver IC of sine wave drive for three-phase brushless motor driver that supports 48V power supply controlling the motor driver constructed in external FETs. The sensor-less drive that the hall devices for the position sensing are unnecessary is adopted. It has a speed feedback control function, and controls output PWM Duty by adjusting the rotational frequency characteristics for the input PWM signal and the rotational frequency affected from motor.

BM64070MUV is the pre-driver IC of sine wave drive for three-phase brushless motor driver that supports 48V power supply controlling the motor driver constructed in external FETs. The sensor-less drive that the hall devices for the position sensing are unnecessary is adopted. It has a speed feedback control function, and controls output PWM Duty by adjusting the rotational frequency characteristics for the input PWM signal and the rotational frequency affected from motor.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Gate Drivers
Product Number BM64070MUV
Product Name Built-in Speed Control, Sensor-less Three-phaseBrushless Motor Pre-driver
Driver Type Three-phase
Supply Voltage 100 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC337DW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Clock Buffers, Drivers - SI53352BD12751-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Power Distribution Switches, Load Drivers - A6810SLWTR-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 10
Output Configuration Inverting; Noninverting
View Details
2 suppliers