Multiphase Motor Driver NMOS PWM VQFN040V6060
Multiphase Motor Driver NMOS PWM VQFN040V6060
BUILT-IN SPEED CONTROL, SENSOR-L Product overview: BM64070MUV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BM64070MUV-E2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1139635-BM64070MUV-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Fan Controller
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: NMOS
Current - Output: 20mA
Function: Controller - Speed
Interface: PWM
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 28V ~ 77V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: VQFN040V6060
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BM64070MUV-E2TR,
BUILT-IN SPEED CONTROL, SENSOR-L
BUILT-IN SPEED CONTROL, SENSOR-L
Multiphase Motor Driver NMOS PWM VQFN040V6060
MOTOR DRIVER, -40 TO 150 DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motor Speed Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BM64070MUV-E2CT-ND | 744-BM64070MUV-E2 | 1139635-BM64070MUV-E2 | BM64070MUV-E2 | BM64070MUV-E2 | BM64070MUV-E2 | 73AJ1949 |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -40 To 150 Deg C Rohs Compliant Rohm |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| PC-Based Bus | PWM | Other; PWM | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Configuration | PCB Mount; 40-VFQFN Exposed Pad | ||||||
| AC Input | 28 to 77 volts | 28 to 77 volts |