The BM6249FS-E2 is a 3-phase brushless fan motor driver IC designed for applications such as air conditioners, air purifiers, water pumps, dishwashers, and washing machines. It features a built-in 600V PrestoMOS,Ñ¢ output transistor and supports an output current of 2.5A, with a maximum pulse current of 4.0A. The device incorporates a 180° sinusoidal commutation logic and PWM control for upper and lower arm switching, allowing for precise phase control from 0° to +40° in 1° increments. Protection circuits are integrated to safeguard against overcurrent, overheating, and under-voltage lockout, enhancing reliability in operation. The BM6249FS-E2 also includes a fault output, FG signal output with selectable pulse numbers (4 or 12), and a regulator output of 5V at 30mA. The package dimensions are 22.0mm x 14.1mm x 2.4mm, making it suitable for compact PCB designs. This product is ideal for engineers looking for a robust and efficient motor driver solution for various household and industrial applications.
Multiphase Motor Driver NMOS PWM SSOP-A54_36
Multiphase Motor Driver NMOS PWM SSOP-A54_36
Multiphase Motor Driver NMOS PWM SSOP-A54_36
High Voltage 3 Phase Brushless DC Motor
High Voltage 3 Phase Brushless DC Motor
High Voltage 3 Phase Brushless DC Motor
THIS 3-PHASE BRUSHLESS FAN MOTOR
THIS 3-PHASE BRUSHLESS FAN MOTOR
Multiphase Motor Driver NMOS PWM SSOP-A54_36
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BM6249FS-E2DKR-ND | 2236165 | BM6249FS-E2 | BM6249FS-E2 | BM6249FS-E2 |
| Product Name | Motor Drivers, Controllers | Motor Driver ICs | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "54-SOP (0.449"", 11.40mm Width), 36 Leads" | PCB Mount | |||
| Communication | PWM | PWM | |||
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| AC Input | 400 volts |