Motor Driver Power MOSFET PWM SSOP-A54_36
Motor Driver Power MOSFET PWM SSOP-A54_36
Motor Driver Power MOSFET PWM SSOP-A54_36
Win Source Part Number: 1354680-BM6248FS-E2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 54-SOP (0.449", 11.40mm Width), 36 Leads
Supplier Device Package: SSOP-A54_36
Base Product Number: BM6248
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Fan Motor Driver
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller - Commutation, Direction Management
Voltage - Supply: 13.5V ~ 16.5V
Output Configuration: Half Bridge (3)
Current - Output: 1.5A
Interface: PWM
Motor Type - AC, DC: Brushless DC (BLDC)
IC MTR DRV DC 13.5-16.5V SSOPA54 Product overview: BM6248FS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 16.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BM6248FS-E2 can be used for catalog matching and distributor lookup.
IC MTR DRV DC 13.5-16.5V SSOPA54
Motor Driver Power MOSFET PWM SSOP-A54_36
IC MTR DRV DC 13.5-16.5V SSOPA54
MOTOR DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BM6248FS-E2DKR-ND | 1354680-BM6248FS-E2 | 744-BM6248FS-E2 | BM6248FS-E2 | BM6248FS-E2 | BM6248FS-E2 | 40AH4734 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | 16.5V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C Rohs Compliant Rohm |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount; "54-SOP (0.449"", 11.40mm Width), 36 Leads" | ||||||
| Communication | PWM | PWM | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 14 to 16 volts | 14 to 16 volts |