Multiphase Motor Driver NMOS Logic SSOP-A54_36
Multiphase Motor Driver NMOS Logic SSOP-A54_36
THIS 3-PHASE BRUSHLESS FAN MOTOR
THIS 3-PHASE BRUSHLESS FAN MOTOR
Multiphase Motor Driver NMOS Logic SSOP-A54_36
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BM6245FS-E2TR-ND | BM6245FS-E2 | BM6245FS-E2 | BM6245FS-E2 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "54-SOP (0.449"", 11.40mm Width), 36 Leads" | |||
| Communication | Logic | Logic | ||
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| AC Input | 400 volts |