ROHM Semiconductor GmbH 3-Phase Brushless Fan Motor Driver BM6243FS

Description
This 3-phase Brushless Fan motor driver IC adopts PrestoMOS™ as the output transistor, and put in a small full molding package with the high voltage gate driver chip. The protection circuits for overcurrent, overheating, under voltage lock out and the high voltage bootstrap diode with current regulation are built-in. It provides optimum motor drive system for a wide variety of applications by the combination with controller BD6201x series and enables motor unit standardization.
Description
This 3-phase Brushless Fan motor driver IC adopts PrestoMOS™ as the output transistor, and put in a small full molding package with the high voltage gate driver chip. The protection circuits for overcurrent, overheating, under voltage lock out and the high voltage bootstrap diode with current regulation are built-in. It provides optimum motor drive system for a wide variety of applications by the combination with controller BD6201x series and enables motor unit standardization.
Datasheet
Datasheet Summary
Powered by GS/AI

The BM6243FS is a 3-phase brushless fan motor driver IC designed for applications such as air conditioners, air purifiers, water pumps, dishwashers, and washing machines. It features a built-in 600V PrestoMOSFET, capable of delivering an output current of up to 2.5A continuously and 4.0A in pulse mode. The device includes several protection circuits, including overcurrent protection (OCP), thermal shutdown (TSD), under-voltage lockout (UVLO), and fault signal output. It operates with a 3.3V logic input and is packaged in a compact SSOP-A54_23 format, measuring 22.0mm x 14.1mm x 2.4mm. The BM6243FS is suitable for standardizing motor units when combined with the BD6201x series controller.

Datasheet Summary
Powered by GS/AI

The BM6243FS is a 3-phase brushless fan motor driver IC designed for applications such as air conditioners, air purifiers, water pumps, dishwashers, and washing machines. It features a built-in 600V PrestoMOSFET, capable of delivering an output current of up to 2.5A continuously and 4.0A in pulse mode. The device includes several protection circuits, including overcurrent protection (OCP), thermal shutdown (TSD), under-voltage lockout (UVLO), and fault signal output. It operates with a 3.3V logic input and is packaged in a compact SSOP-A54_23 format, measuring 22.0mm x 14.1mm x 2.4mm. The BM6243FS is suitable for standardizing motor units when combined with the BD6201x series controller.

Suppliers

Company
Product
Description
Supplier Links
3-Phase Brushless Fan Motor Driver - BM6243FS - ROHM Semiconductor GmbH
Willich, Germany
3-Phase Brushless Fan Motor Driver
BM6243FS
3-Phase Brushless Fan Motor Driver BM6243FS
This 3-phase Brushless Fan motor driver IC adopts PrestoMOS™ as the output transistor, and put in a small full molding package with the high voltage gate driver chip. The protection circuits for overcurrent, overheating, under voltage lock out and the high voltage bootstrap diode with current regulation are built-in. It provides optimum motor drive system for a wide variety of applications by the combination with controller BD6201x series and enables motor unit standardization.

This 3-phase Brushless Fan motor driver IC adopts PrestoMOS™ as the output transistor, and put in a small full molding package with the high voltage gate driver chip. The protection circuits for overcurrent, overheating, under voltage lock out and the high voltage bootstrap diode with current regulation are built-in. It provides optimum motor drive system for a wide variety of applications by the combination with controller BD6201x series and enables motor unit standardization.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Gate Drivers
Product Number BM6243FS
Product Name 3-Phase Brushless Fan Motor Driver
Driver Type 3-Phase Brushless Fan Motor Driver
Number of Outputs 1
Output Current 2.5 amps
Supply Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS2535VX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 5.25 volts
Switching Frequency 125000 kHz
View Details
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 976955-74AVCH4T245BQ,115 - Win Source Electronics
Specs
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Buffers, Drivers - SI53358BD10969-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details