Multiphase Motor Driver NMOS Logic SSOP-A54_23
Multiphase Motor Driver NMOS Logic SSOP-A54_23
Multiphase Motor Driver NMOS Logic SSOP-A54_23
3-PHASE BRUSHLESS FAN MOTOR DRIV
3-PHASE BRUSHLESS FAN MOTOR DRIV
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BM6243FS-E2TR-ND | BM6243FS-E2 | BM6243FS-E2 | BM6243FS-E2 |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "54-SOP (0.449"", 11.40mm Width), 23 Leads" | |||
| Communication | Logic | Logic | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| AC Input | 400 volts |