Manufacturer: Rohm Semiconductor
Win Source Part Number: 864437-BM6209FS-E2
Series: *
Features: Motor Driver
Package: Reel - TR
Part Status: Not For New Designs
Family Name: BM6209
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: BM6209FS-E2CT, 846-BM6209FS-E2TR, BM6209FS-E2DKR, BM6209FS-E2TR
IC MOTOR DVR 3PH BRUSHLSS 54SSOP Product overview: BM6209FS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BM6209FS-E2 can be used for catalog matching and distributor lookup.
Multiphase Motor Driver NMOS Logic SSOP-A54_36
IC MOTOR DVR 3PH BRUSHLSS 54SSOP
IC MOTOR DVR 3PH BRUSHLSS 54SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 864437-BM6209FS-E2 | BM6209FS-E2CT-ND | 744-BM6209FS-E2 | BM6209FS-E2 | BM6209FS-E2 | BM6209FS-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BM6209FS-E2 | Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "54-SOP (0.449"", 11.40mm Width), 36 Leads" | |||||
| Communication | Logic | Logic | ||||
| Operating Temperature | -20 to 100 C (-4 to 212 F) | -20 C (-4 F) | -20 to 100 C (-4 to 212 F) | |||
| AC Input | 14 to 400 volts |