IC MOTOR DVR 3PH BRUSHLSS 54SSOP Product overview: BM6206FS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BM6206FS-E2 can be used for catalog matching and distributor lookup.
IC MOTOR DVR 3PH BRUSHLSS 54SSOP
Multiphase Motor Driver NMOS Logic SSOP-A54_36
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers |
| Product Number | 744-BM6206FS-E2 | BM6206FS-E2CT-ND | 687-BM6206FS-E2 | BM6206FS-E2 |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | IC MOTOR DVR 3PH BRUSHLSS 54SSOP | Motor Drivers, Controllers |
| PC-Based Bus | Logic | |||
| Operating Temperature | -20 C (-4 F) | -20 to 100 C (-4 to 212 F) | -20 to 125 C (-4 to 257 F) | -20 to 100 C (-4 to 212 F) |
| DC Input | 400 volts | 14 to 400 volts | 14 to 16 volts | |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "54-SOP (0.449"", 11.40mm Width), 36 Leads" |