ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers BM6205FS-E2

Description
Win Source Part Number: 1013777-BM6205FS-E2 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit, Status Flag Package: Tape & Reel (TR) Applications: AC Motors Standard Package: 1,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Current - Output / Channel: 2.5A Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Max) Rds On (Typ): 1.7Ohm Load Type: Inductive Current - Peak Output: 4A Voltage - Supply: 13.5V ~ 16.5V Package / Case: 54-SOP (0.449", 11.40mm Width), 36 Leads Supplier Device Package: SSOP-A54_36 Temperature Range - Operating: -20°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BM6205FS-E2TR,BM 6205FS-E2CT,BM6205FS -E2DKR,BM6205FS-E2TR Base Product Number: BM6205
Request a Quote Datasheet
Description
Win Source Part Number: 1013777-BM6205FS-E2 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit, Status Flag Package: Tape & Reel (TR) Applications: AC Motors Standard Package: 1,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Current - Output / Channel: 2.5A Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Max) Rds On (Typ): 1.7Ohm Load Type: Inductive Current - Peak Output: 4A Voltage - Supply: 13.5V ~ 16.5V Package / Case: 54-SOP (0.449", 11.40mm Width), 36 Leads Supplier Device Package: SSOP-A54_36 Temperature Range - Operating: -20°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BM6205FS-E2TR,BM 6205FS-E2CT,BM6205FS -E2DKR,BM6205FS-E2TR Base Product Number: BM6205
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1013777-BM6205FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1013777-BM6205FS-E2
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1013777-BM6205FS-E2
Win Source Part Number: 1013777-BM6205FS-E2 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit, Status Flag Package: Tape & Reel (TR) Applications: AC Motors Standard Package: 1,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Current - Output / Channel: 2.5A Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Max) Rds On (Typ): 1.7Ohm Load Type: Inductive Current - Peak Output: 4A Voltage - Supply: 13.5V ~ 16.5V Package / Case: 54-SOP (0.449", 11.40mm Width), 36 Leads Supplier Device Package: SSOP-A54_36 Temperature Range - Operating: -20°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BM6205FS-E2TR,BM 6205FS-E2CT,BM6205FS -E2DKR,BM6205FS-E2TR Base Product Number: BM6205

Win Source Part Number: 1013777-BM6205FS-E2
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Bootstrap Circuit, Status Flag
Package: Tape & Reel (TR)
Applications: AC Motors
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 2.5A
Fault Protection: Current Limiting, Over Temperature, UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 400V (Max)
Rds On (Typ): 1.7Ohm
Load Type: Inductive
Current - Peak Output: 4A
Voltage - Supply: 13.5V ~ 16.5V
Package / Case: 54-SOP (0.449", 11.40mm Width), 36 Leads
Supplier Device Package: SSOP-A54_36
Temperature Range - Operating: -20°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BM6205FS-E2TR,BM6205FS-E2CT,BM6205FS-E2DKR,BM6205FS-E2TR
Base Product Number: BM6205

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1013777-BM6205FS-E2
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Supervisors - 1901620P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers