The BM6205FS-E2 is a 3-phase brushless DC motor driver IC designed for air-conditioner fan motors, integrating 600V PrestoMOS™ MOSFETs, a 120° square wave commutation controller, and a high-voltage gate driver in a SSOP-A54_36 package measuring 22.0 mm x 14.1 mm x 2.4 mm. It provides a continuous output current of ±2.5A and pulse current of ±4.0A, with a typical on-resistance of 1.7Ω and a maximum operating case temperature of +100°C. Built-in protection features include overcurrent, overheating, under-voltage lockout, and motor lock protection. The IC supports PWM control, rotational direction switching via the CCW pin, and FG signal output with configurable pulse counts of 4 or 12 per revolution. A 5V/30mA internal regulator is included, and the device operates from a duty control voltage range of 2.1V to 5.4V.
IC HALF BRIDGE DRVR 2.5A 54SSOP Product overview: BM6205FS-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5A, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-BM6205FS-E2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 746-BM6205FS-E2 |
| Product Name | 2.5A Power Management IC |
| Package Type | Other; Tape & Reel (TR) |