ROHM Semiconductor USA, LLC Fan Motor Ctrl, 3Ph Bldc, 1.5A, Ssop-23; Motor Type Rohm BM6202FS-E2

Description
FAN MOTOR CTRL, 3PH BLDC, 1.5A, SSOP-23; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:600V; Driver Case Style:SSOP; No. of Pins:23Pins; Supply Voltage Min:13.5V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
FAN MOTOR CTRL, 3PH BLDC, 1.5A, SSOP-23; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:600V; Driver Case Style:SSOP; No. of Pins:23Pins; Supply Voltage Min:13.5V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Motor Ctrl, 3Ph Bldc, 1.5A, Ssop-23; Motor Type Rohm - 49Y7432 - Newark, An Avnet Company
Chicago, IL, United States
Fan Motor Ctrl, 3Ph Bldc, 1.5A, Ssop-23; Motor Type Rohm
49Y7432
Fan Motor Ctrl, 3Ph Bldc, 1.5A, Ssop-23; Motor Type Rohm 49Y7432
FAN MOTOR CTRL, 3PH BLDC, 1.5A, SSOP-23; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:600V; Driver Case Style:SSOP; No. of Pins:23Pins; Supply Voltage Min:13.5V; Supply Voltage RoHS Compliant: Yes

FAN MOTOR CTRL, 3PH BLDC, 1.5A, SSOP-23; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:600V; Driver Case Style:SSOP; No. of Pins:23Pins; Supply Voltage Min:13.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 49Y7432
Product Name Fan Motor Ctrl, 3Ph Bldc, 1.5A, Ssop-23; Motor Type Rohm
Motor / System DC Brushless; Three Phase DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV10987SPWP - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication Analog, I²C, PWM
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Analog SERVOPACKs - SGD7S-2R8F00A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details